Banner Engineering Corp. High-Pressure, Washdown Rated Sensors WORLD-BEAM QS30 Clear Object Sensor

Description
Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm 3 selectable thresholds based on type of target being detected Easy configuration of sensor via push buttons or remote wire Includes a BRT-2X2LVC reflector and a BRT-40X19A reflector in the box Rugged IP67 NEMA 6 housing for harsh environments; 1200 psi washdown rated per NEMA PW12 Compact housing, mounting versatility - 30 mm threaded barrel or side-mount
Datasheet
Description
Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm 3 selectable thresholds based on type of target being detected Easy configuration of sensor via push buttons or remote wire Includes a BRT-2X2LVC reflector and a BRT-40X19A reflector in the box Rugged IP67 NEMA 6 housing for harsh environments; 1200 psi washdown rated per NEMA PW12 Compact housing, mounting versatility - 30 mm threaded barrel or side-mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure, Washdown Rated Sensors - WORLD-BEAM QS30 Clear Object Sensor - Banner Engineering Corp.
Minneapolis, MN, USA
High-Pressure, Washdown Rated Sensors
WORLD-BEAM QS30 Clear Object Sensor
High-Pressure, Washdown Rated Sensors WORLD-BEAM QS30 Clear Object Sensor
Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm 3 selectable thresholds based on type of target being detected Easy configuration of sensor via push buttons or remote wire Includes a BRT-2X2LVC reflector and a BRT-40X19A reflector in the box Rugged IP67 NEMA 6 housing for harsh environments; 1200 psi washdown rated per NEMA PW12 Compact housing, mounting versatility - 30 mm threaded barrel or side-mount
  • Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors
  • Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm
  • 3 selectable thresholds based on type of target being detected
  • Easy configuration of sensor via push buttons or remote wire
  • Includes a BRT-2X2LVC reflector and a BRT-40X19A reflector in the box
  • Rugged IP67 NEMA 6 housing for harsh environments; 1200 psi washdown rated per NEMA PW12
  • Compact housing, mounting versatility - 30 mm threaded barrel or side-mount
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number WORLD-BEAM QS30 Clear Object Sensor
Product Name High-Pressure, Washdown Rated Sensors
Body Shape Rectangular
Operation Distance 3.94 to 78.74 inch (100 to 2000 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
Unlock Full Specs
to access all available technical data