"Through-Beam Optical Sensor 47.244"" (1.2m) NPN - Dark-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1.2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-VS2KRN5V-ND | 02H7744 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Visible |