MINI-BEAM EXPERT: DIFFUSE VISIBL
PHOTOELECTRIC SENSOR, 0M TO 1.1M, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:1.1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Sensing Mode:Diffuse RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, PROXIMITY, MINI-BEAM EXPERT, DIFFUSE VISIBLE, RANGE: 1100 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SME312DVQD-ND | 21H8939 | 393595 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 1.1M, Npn/pnp Output; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |