"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Opposed; Sensor Input:OpticalRoHS Compliant: Yes
32468 - EZ-BEAM T18 SERIES: EMITTER, RAN,GE: 20 M, INPUT: 10-30V DC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Features:
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-T186E-ND | 02H7704 | 18354 | 70167950 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric | Sensor; Photoelectric; Opposed Sensing Mode; 66 ft.; 10 to 30 VDC; 6.5 ft. |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared |