"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18SN6FF100Q-ND | 70167960 | 02H7690 |
| Product Name | Photoelectric, Industrial | Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 4-Pin Euro-Style QD; NPN | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |