MINI-BEAM UNIVERSAL: RETRO; RANG
52572 - MINI-BEAM UNIVERSAL: RETRO; RANGE: 5 M; INPUT: 24-240 V AC OR DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:5m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:SMU315 Series; Contact Current Max:3A; Sensing Mode:Retroreflective
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SMU315LV-ND | 388924 | 02H7601 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |