VSM-2 SERIES: 5 MM THREADED BARR
MICRO SENSOR, 20MM, PNP LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-VSM-2M5APD20-2M-ND | 65AH3499 |
| Product Name | Photoelectric, Industrial | Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |