PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 2 m cable; NPN
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 02H7689 | 70167826 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6.5 in., 2 m cable; NPN |
| Operation Distance | 3.94 inch (100 mm) |