"Through-Beam Optical Sensor 787.402"" (20m)"
DC Voltage Series, 66 ft. Sensing Range, T18-Sensors
The T18 series differs physically from the S18 Series in that is it designed with a right-angle housing and an 18 mm threaded lens.
Features
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensor Input:Optical RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EZ-BEAM T18 SERIES, OPPOSED SENSING MODE, EMITTER ONLY, 20 METER RANGE, INFRARED LED 950 NM, 10-30 VDC INPUT, 4-PIN M12 QUICK-DISCONNECT, (33420). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches T186EQ
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T186EQ-ND | 70167955 | 02H7705 | 18366 |
| Product Name | Photoelectric, Industrial | Sensor; Photoelectric; Opposed Sensing Mode; 66 ft.; Infrared LED; 10 to 30 VDC | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared |