Banner Engineering Corp. SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; FIXED-FIELD; INFRARED; RANGE T18SP6FF25

Description
Features: T-Style Plastic Housing with 18 mm Threaded Lens Mount Epoxy-Encapsulated to Provide Superior Durability Designed for Sensing without Adjustments (Except Diffuse and Polar Retro)) Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors
Description
Features: T-Style Plastic Housing with 18 mm Threaded Lens Mount Epoxy-Encapsulated to Provide Superior Durability Designed for Sensing without Adjustments (Except Diffuse and Polar Retro)) Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Suppliers

Company
Product
Description
Supplier Links
SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; FIXED-FIELD; INFRARED; RANGE - 70167468 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; FIXED-FIELD; INFRARED; RANGE
70167468
SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; FIXED-FIELD; INFRARED; RANGE 70167468
Features: T-Style Plastic Housing with 18 mm Threaded Lens Mount Epoxy-Encapsulated to Provide Superior Durability Designed for Sensing without Adjustments (Except Diffuse and Polar Retro)) Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • T-Style Plastic Housing with 18 mm Threaded Lens Mount
  • Epoxy-Encapsulated to Provide Superior Durability
  • Designed for Sensing without Adjustments (Except Diffuse and Polar Retro))
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoelectric Sensors
Product Number 70167468
Product Name SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; FIXED-FIELD; INFRARED; RANGE
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data