PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Housing:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7747 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Body Shape | Rectangular |