PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:250mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS3 Series; Contact Current Max:50mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7751 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 9.84 inch (250 mm) |