Banner Engineering Corp. Miniature Photoelectric Sensor T8 Series

Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment Ideal for presence sensing in small area previously accessible only to remote sensors and fiber optic cable Features T-style plastic housing with 8 mm threaded lens Can replace range-limited 8 mm threaded-mount inductive proximity sensors Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Offers visible sensing beam for easy alignment Available in dark- or light-operate models Offered in opposed mode wth 2 m range and diffuse mode with 50 or 100 mm range
Datasheet
Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment Ideal for presence sensing in small area previously accessible only to remote sensors and fiber optic cable Features T-style plastic housing with 8 mm threaded lens Can replace range-limited 8 mm threaded-mount inductive proximity sensors Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Offers visible sensing beam for easy alignment Available in dark- or light-operate models Offered in opposed mode wth 2 m range and diffuse mode with 50 or 100 mm range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensor - T8 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensor
T8 Series
Miniature Photoelectric Sensor T8 Series
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment Ideal for presence sensing in small area previously accessible only to remote sensors and fiber optic cable Features T-style plastic housing with 8 mm threaded lens Can replace range-limited 8 mm threaded-mount inductive proximity sensors Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Offers visible sensing beam for easy alignment Available in dark- or light-operate models Offered in opposed mode wth 2 m range and diffuse mode with 50 or 100 mm range

Overview


  • Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment
  • Ideal for presence sensing in small area previously accessible only to remote sensors and fiber optic cable
  • Features T-style plastic housing with 8 mm threaded lens
  • Can replace range-limited 8 mm threaded-mount inductive proximity sensors
  • Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model
  • Offers visible sensing beam for easy alignment
  • Available in dark- or light-operate models
  • Offered in opposed mode wth 2 m range and diffuse mode with 50 or 100 mm range
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number T8 Series
Product Name Miniature Photoelectric Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 to 78.74 inch (50 to 2000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Diffuse
Unlock Full Specs
to access all available technical data