"Convergent Optical Sensor 1.181"" (30mm) PNP - Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA; Sensing Mode:Convergent RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-VS2AP5CV30-ND | 02H7741 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |