PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:3m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:SMU315 Series; Contact Current Max:3A; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7600 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |