EZ-BEAM T18 SERIES: DIFFUSE; RAN
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:300mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EZ-BEAM T18 SERIES, DIFFUSE, 300 MM RANGE, 20-250 VAC INPUT, 2 M (6.5 FT) CABLE, (34922). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18AW3D-ND | 02H7683 | 18382 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |