VALU-BEAM: RETRO; RANGE: 0.15 -
PHOTOELECTRIC SENSOR, RELAY; Sensor Output:Relay; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:915 Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 29037, RANGE .15 - 9 M, INPUT 12-28 VAC/DC, 5 WIRE, 30 FT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SMW915LVW/30-ND | 35K0566 | 388957 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, Relay; Sensor Output Banner Engineering | Photoelectric |
| Optical Technology Type | Retroreflective |