Robust nickel-plated sensors with 18 mm threaded lens for the demanding environmental challenges
| Banner Engineering Corp. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | TM18 Series |
| Product Name | Compact Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.9843 to 787 inch (25 to 20000 mm) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Optical Technology Type | Polarized Retroreflective |