Banner Engineering Corp. High-Pressure, Washdown Rated Sensors WORLD-BEAM Q20 Series

Description
Available in opposed, polarized and non-polarized retroreflective, and diffuse models Offers visible red beam for easy alignment on most models Features bright LED status indicators visible from 360° Provides water-tight, IP67 and NEMA 6 rated enclosure for rugged, reliable sensing Rated to 1200 psi for washdown environments Offers 10 to 30V dc supply voltage with complementary NPN or PNP outputs, depending on model Provides versatile mounting options, including M3 (3 mm) threaded inserts with 25.4 mm hole spacing Includes single-turn gain potentiometer for easy configuration, depending on model
Datasheet
Description
Available in opposed, polarized and non-polarized retroreflective, and diffuse models Offers visible red beam for easy alignment on most models Features bright LED status indicators visible from 360° Provides water-tight, IP67 and NEMA 6 rated enclosure for rugged, reliable sensing Rated to 1200 psi for washdown environments Offers 10 to 30V dc supply voltage with complementary NPN or PNP outputs, depending on model Provides versatile mounting options, including M3 (3 mm) threaded inserts with 25.4 mm hole spacing Includes single-turn gain potentiometer for easy configuration, depending on model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure, Washdown Rated Sensors - WORLD-BEAM Q20 Series - Banner Engineering Corp.
Minneapolis, MN, USA
High-Pressure, Washdown Rated Sensors
WORLD-BEAM Q20 Series
High-Pressure, Washdown Rated Sensors WORLD-BEAM Q20 Series
Available in opposed, polarized and non-polarized retroreflective, and diffuse models Offers visible red beam for easy alignment on most models Features bright LED status indicators visible from 360° Provides water-tight, IP67 and NEMA 6 rated enclosure for rugged, reliable sensing Rated to 1200 psi for washdown environments Offers 10 to 30V dc supply voltage with complementary NPN or PNP outputs, depending on model Provides versatile mounting options, including M3 (3 mm) threaded inserts with 25.4 mm hole spacing Includes single-turn gain potentiometer for easy configuration, depending on model
  • Available in opposed, polarized and non-polarized retroreflective, and diffuse models
  • Offers visible red beam for easy alignment on most models
  • Features bright LED status indicators visible from 360°
  • Provides water-tight, IP67 and NEMA 6 rated enclosure for rugged, reliable sensing
  • Rated to 1200 psi for washdown environments
  • Offers 10 to 30V dc supply voltage with complementary NPN or PNP outputs, depending on model
  • Provides versatile mounting options, including M3 (3 mm) threaded inserts with 25.4 mm hole spacing
  • Includes single-turn gain potentiometer for easy configuration, depending on model
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number WORLD-BEAM Q20 Series
Product Name High-Pressure, Washdown Rated Sensors
Body Shape Rectangular
Operation Distance 9.84 to 787 inch (250 to 20000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse
Unlock Full Specs
to access all available technical data