Through-Beam Optical Sensor 196.85' (60m) PNP
PHOTOELECTRIC RECEIVER, RANGE: 60 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T30SP6RQ-ND | 389171 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) |