VALU-BEAM: RETRO; RANGE: 0.15 -
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:9m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:915 Series; Sensing Mode:Retroreflective
VALU-BEAM: RETRO, RANGE: 0.15 - 9 M, INPUT: 90-130 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, QUICK-DISCONNECT CONNECTOR, (25880). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SMA915LVQD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SMA915LVQD-ND | 21H8698 | 5754 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 122 F (-40 to 50 C) |