pSemi RF Switches 4270-52

Description
RF Switch IC CATV SPST 3GHz 75Ohm 6-DFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC CATV SPST 3GHz 75Ohm 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1026-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1026-2-ND
RF Switches 1046-1026-2-ND
RF Switch IC CATV SPST 3GHz 75Ohm 6-DFN (3x3)

RF Switch IC CATV SPST 3GHz 75Ohm 6-DFN (3x3)

Buy Now Datasheet
Downers Grove, IL, United States
Broadband (75 ohm) Switch
4270-52
Broadband (75 ohm) Switch 4270-52
The PE4270 is a is a high-isolation Switch designed for CATV applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPST switch offers a single-pin CMOS control interface with industry leading CTB performance. It also provides low insertion loss, high isolation and extremely low bias requirements while operating on a single 3-volt supply. In a typical CATV application, the PE4270 provides for a cost effective and manufacturable solution vs. mechanical relays. The PE4270 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE4270 is a is a high-isolation Switch designed for CATV applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPST switch offers a single-pin CMOS control interface with industry leading CTB performance. It also provides low insertion loss, high isolation and extremely low bias requirements while operating on a single 3-volt supply. In a typical CATV application, the PE4270 provides for a cost effective and manufacturable solution vs. mechanical relays. The PE4270 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF Switches - 4270-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4270-52
RF Switches 4270-52
RF Switch IC CATV SPST 3 GHz 75Ohm 6-DFN (3x3)

RF Switch IC CATV SPST 3 GHz 75Ohm 6-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1026-2-ND 4270-52 4270-52
Product Name RF Switches Broadband (75 ohm) Switch RF Switches
Package Type Surface Mount; 6-VDFN Exposed Pad DFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 3000 MHz 0.0 to 3000 MHz 1 to 3000 MHz
Insertion Loss 0.7000 dB 0.8500 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details