Arrow Electronics RF and Microwave Switch AS215-92LF

Description
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz
Request a Quote Datasheet
Description
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - AS215-92LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS215-92LF
RF and Microwave Switch AS215-92LF
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz

Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number AS215-92LF
Product Name RF and Microwave Switch
Package Type SC-70
Frequency Range 500 to 3000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details