Richardson RFPD RF and Microwave Switch ADRF5025BCCZN-R7

Description
The ADRF5025 is a reflective single-pole double-throw (SPDT) switch, manufactured in silicon process. This switch operates from 9 kHz to 44 GHz with better than 1.6 dB of insertion loss and 35 dB of isolation. The ADRF5025 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5025 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5025 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5025 is a reflective single-pole double-throw (SPDT) switch, manufactured in silicon process. This switch operates from 9 kHz to 44 GHz with better than 1.6 dB of insertion loss and 35 dB of isolation. The ADRF5025 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5025 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5025 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5025BCCZN-R7
RF and Microwave Switch ADRF5025BCCZN-R7
The ADRF5025 is a reflective single-pole double-throw (SPDT) switch, manufactured in silicon process. This switch operates from 9 kHz to 44 GHz with better than 1.6 dB of insertion loss and 35 dB of isolation. The ADRF5025 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5025 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5025 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

The ADRF5025 is a reflective single-pole double-throw (SPDT) switch, manufactured in silicon process. This switch operates from 9 kHz to 44 GHz with better than 1.6 dB of insertion loss and 35 dB of isolation. The ADRF5025 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching.

The ADRF5025 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

The ADRF5025 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5025BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5050BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1 dB
View Details
RF and Microwave Switch - ADRF5054BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 2.8 dB
View Details
RF and Microwave Switch - ADRF5048BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 45000 MHz
Insertion Loss 2.1 dB
View Details
RF and Microwave Switch - ADRF5045BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0100 to 30000 MHz
Insertion Loss 1.7 dB
View Details