Richardson RFPD RF and Microwave Switch ADRF5044BCCZN-R7

Description
The ADRF5044 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 100 MHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.
Request a Quote Datasheet
Description
The ADRF5044 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 100 MHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5044BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5044BCCZN-R7
RF and Microwave Switch ADRF5044BCCZN-R7
The ADRF5044 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 100 MHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.

The ADRF5044 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 100 MHz to 30 GHz.

This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5044BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5024SCCZ-EP - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF Coaxial Switch - CCRT-33S7C-T - Richardson RFPD
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - ADRF5027BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.9 dB
View Details
RF and Microwave Switch - ADRF5021BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 1.4 dB
View Details