pSemi RF and Microwave Switch 4239-52

Description
The PE4239 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3 -volt power supply voltage, a typical input 1 dB compression point of +27 dBm can be achieved. The PE4239 UltraCMOS™ RF Switch is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS
Request a Quote Datasheet
Description
The PE4239 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3 -volt power supply voltage, a typical input 1 dB compression point of +27 dBm can be achieved. The PE4239 UltraCMOS™ RF Switch is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and Microwave Switch
4239-52
RF and Microwave Switch 4239-52
The PE4239 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3 -volt power supply voltage, a typical input 1 dB compression point of +27 dBm can be achieved. The PE4239 UltraCMOS™ RF Switch is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

The PE4239 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3 -volt power supply voltage, a typical input 1 dB compression point of +27 dBm can be achieved. The PE4239 UltraCMOS™ RF Switch is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

Supplier's Site
RF Switches - 1046-1023-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1023-2-ND
RF Switches 1046-1023-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 4239-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4239-52
RF Switches 4239-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 4239-52 1046-1023-2-ND 4239-52
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type SC-70 Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.9000 dB 0.9000 dB 0.9000 dB
Isolation 23 dB 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details