The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series switch is offered with either a failsafe or latching actuator. This design is compatible with the two most common mounting hole patterns. The CCR-33 series switch is interchangeable with a variety of switches.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCR-33S3C-T |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.2000 dB |