pSemi RF and Microwave Switch 4244-52

Description
The PE4244 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC to 3.0 GHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4244 also exhibits excellent isolation of 39 dB at 1.0 GHz and is offered in a small 8-lead MSOP package. The PE4244 UltraCMOS™ RF Switch is manufactured in Peregrine’s patented Ultra Thin Silicon (UTSi®) CMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS
Request a Quote
Description
The PE4244 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC to 3.0 GHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4244 also exhibits excellent isolation of 39 dB at 1.0 GHz and is offered in a small 8-lead MSOP package. The PE4244 UltraCMOS™ RF Switch is manufactured in Peregrine’s patented Ultra Thin Silicon (UTSi®) CMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - 4244-52 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
4244-52
RF and Microwave Switch 4244-52
The PE4244 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC to 3.0 GHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4244 also exhibits excellent isolation of 39 dB at 1.0 GHz and is offered in a small 8-lead MSOP package. The PE4244 UltraCMOS™ RF Switch is manufactured in Peregrine’s patented Ultra Thin Silicon (UTSi®) CMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS

The PE4244 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC to 3.0 GHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4244 also exhibits excellent isolation of 39 dB at 1.0 GHz and is offered in a small 8-lead MSOP package. The PE4244 UltraCMOS™ RF Switch is manufactured in Peregrine’s patented Ultra Thin Silicon (UTSi®) CMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS

Supplier's Site
RF Switches - 4244-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4244-52
RF Switches 4244-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

Buy Now
RF and Wireless - RF Switches - 4244-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4244-52
RF and Wireless - RF Switches 4244-52
IC RF SWITCH SPDT 3GHZ 8MSOP

IC RF SWITCH SPDT 3GHZ 8MSOP

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 4244-52 4244-52 4244-52
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type MSOP Surface Mount
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Isolation 29 dB 29 dB 29 dB
Switching Speed 9.00E-5 ms
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13343-92LF - Richardson RFPD
Specs
Type SPDT
View Details
2 suppliers
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details