The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. Each position has an individual actuator mechanism allowing random position selection. This also gives the minimum switching time. With the normally open actuator, all paths are open when the switch is de-energized.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCR-38S140 |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.2000 dB |