The CCR-59S/CR-59S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062” dia. circle. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCR-59S76C |
| Product Name | RF Coaxial Switch |
| Package Type | SMA |
| Connector | SMA |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.8000 dB |