Teledyne Relays RF Coaxial Switch CCRT-33S8E-T

Description
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.
Request a Quote Datasheet
Description
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCRT-33S8E-T - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCRT-33S8E-T
RF Coaxial Switch CCRT-33S8E-T
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.

Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCRT-33S8E-T
Product Name RF Coaxial Switch
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear - ZTMR-2 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details