pSemi RF Switches 4257-52

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1010-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1010-1-ND
RF Switches 1046-1010-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1010-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1010-6-ND
RF Switches 1046-1010-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1010-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1010-2-ND
RF Switches 1046-1010-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF and Microwave Switch - 4257-52 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
4257-52
RF and Microwave Switch 4257-52
The PE4257 is a high-isolation UltraCMOS™ Switch designed for wireless applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3-volt supply. In a typical wireless application, the PE4257 provides unprecedented isolation and integration. The PE4257 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

The PE4257 is a high-isolation UltraCMOS™ Switch designed for wireless applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3-volt supply. In a typical wireless application, the PE4257 provides unprecedented isolation and integration. The PE4257 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

Supplier's Site Datasheet
RF Switches - 4257-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4257-52
RF Switches 4257-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1010-1-ND 4257-52 4257-52
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 1.2 dB 0.7500 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1026861 - Richardson RFPD
Specs
Package Type Die
Frequency Range 75000 to 80000 MHz
Insertion Loss 2.5 dB
View Details
RF Switches - BGS1414MN20E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details