Arrow Electronics RF and Microwave Switch AS195-306LF

Description
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz
Request a Quote Datasheet
Description
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - AS195-306LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS195-306LF
RF and Microwave Switch AS195-306LF
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz

pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number AS195-306LF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 100 to 2000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details