Arrow Electronics RF and Microwave Switch AS227-321LF

Description
pHEMT GaAs IC High Power SP3T Switch 300 kHz–2 GHz
Request a Quote
Description
pHEMT GaAs IC High Power SP3T Switch 300 kHz–2 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - AS227-321LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS227-321LF
RF and Microwave Switch AS227-321LF
pHEMT GaAs IC High Power SP3T Switch 300 kHz–2 GHz

pHEMT GaAs IC High Power SP3T Switch 300 kHz–2 GHz

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number AS227-321LF
Product Name RF and Microwave Switch
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details