Skyworks Solutions, Inc. pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz AS193-73LF

Description
The AS193-73 is a PHEMT GaAs FET IC high linearity SPDT switch in a SOT-6 plastic package. This switch has been designed for use where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-73 switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.
Request a Quote Datasheet
Description
The AS193-73 is a PHEMT GaAs FET IC high linearity SPDT switch in a SOT-6 plastic package. This switch has been designed for use where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-73 switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Irvine, CA, United States
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz
AS193-73LF
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz AS193-73LF
The AS193-73 is a PHEMT GaAs FET IC high linearity SPDT switch in a SOT-6 plastic package. This switch has been designed for use where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-73 switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.

The AS193-73 is a PHEMT GaAs FET IC high linearity SPDT switch in a SOT-6 plastic package. This switch has been designed for use where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-73 switch can be used in many analog and digital wireless communication systems including cellular, GSM and UMTS applications.

Supplier's Site
RF and Microwave Switch - AS193-73LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS193-73LF
RF and Microwave Switch AS193-73LF
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz

pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz

Supplier's Site Datasheet
RF Switches - 863-1006-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1006-2-ND
RF Switches 863-1006-2-ND
RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

Buy Now Datasheet
RF Switches - 863-1006-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1006-6-ND
RF Switches 863-1006-6-ND
RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

Buy Now Datasheet
RF Switches - 863-1006-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1006-1-ND
RF Switches 863-1006-1-ND
RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

RF Switch IC Cellular, GSM SPDT 2.5GHz 50Ohm SOT-6

Buy Now Datasheet
Ic, Switch, Rf, Spdt, 0.01-2.5Ghz; Frequency Min Skyworks Solutions - 76R0130 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, Rf, Spdt, 0.01-2.5Ghz; Frequency Min Skyworks Solutions
76R0130
Ic, Switch, Rf, Spdt, 0.01-2.5Ghz; Frequency Min Skyworks Solutions 76R0130
IC, SWITCH, RF, SPDT, 0.01-2.5GHZ; Frequency Min:100MHz; Frequency Max:2.5GHz; RF IC Case Style:SOT; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, SWITCH, RF, SPDT, 0.01-2.5GHZ; Frequency Min:100MHz; Frequency Max:2.5GHz; RF IC Case Style:SOT; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - AS193-73LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS193-73LF
RF Switches AS193-73LF
RF Switch IC Cellular, GSM SPDT 2.5 GHz 50Ohm SOT-6

RF Switch IC Cellular, GSM SPDT 2.5 GHz 50Ohm SOT-6

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number AS193-73LF AS193-73LF 863-1006-2-ND 76R0130 AS193-73LF
Product Name pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz RF and Microwave Switch RF Switches Ic, Switch, Rf, Spdt, 0.01-2.5Ghz; Frequency Min Skyworks Solutions RF Switches
Package Type Surface Mount; SOT-23, 6L SOT-6 Surface Mount; SOT-6 Surface Mount
Frequency Range 100 to 2500 MHz 100 to 2500 MHz 100 to 2500 MHz 100 to 2500 MHz 100 to 2500 MHz
Isolation 17 to 30 dB 24 dB 17 dB 17 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Insertion Loss 0.3500 dB 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13499-641LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 700 to 3000 MHz
View Details
0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 3800 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
4 suppliers
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz - AS215-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 500 to 3000 MHz
Isolation 20 to 28 dB
View Details
3 suppliers