Teledyne Coax Switches RF Coaxial Switch CCR-33S90

Description
The CCR-33S/CR-33S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The small switches incorporate SMA connectors. The CCR-33S/CR-33S series switch is offered with a latching actuator. This design is compatible with the two most common mounting hole patterns. The CCR-33S/CR-33S series switch is interchangeable with a variety of switches.
Request a Quote
Description
The CCR-33S/CR-33S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The small switches incorporate SMA connectors. The CCR-33S/CR-33S series switch is offered with a latching actuator. This design is compatible with the two most common mounting hole patterns. The CCR-33S/CR-33S series switch is interchangeable with a variety of switches.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCR-33S90 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCR-33S90
RF Coaxial Switch CCR-33S90
The CCR-33S/CR-33S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The small switches incorporate SMA connectors. The CCR-33S/CR-33S series switch is offered with a latching actuator. This design is compatible with the two most common mounting hole patterns. The CCR-33S/CR-33S series switch is interchangeable with a variety of switches.

The CCR-33S/CR-33S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The small switches incorporate SMA connectors. The CCR-33S/CR-33S series switch is offered with a latching actuator. This design is compatible with the two most common mounting hole patterns. The CCR-33S/CR-33S series switch is interchangeable with a variety of switches.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCR-33S90
Product Name RF Coaxial Switch
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1004378 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 20000 MHz
Insertion Loss 0.6000 dB
View Details
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13526-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
RF Switches - 448-BGSA14M3N10E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details