pSemi RF Switches 4245-52

Description
RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1024-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1024-2-ND
RF Switches 1046-1024-2-ND
RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3)

RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet
Downers Grove, IL, United States
RF and Microwave Switch
4245-52
RF and Microwave Switch 4245-52
The PE4245 RF Switch is designed to cover a broad range of applications from near DC to 4000 MHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4245 also exhibits excellent isolation of better than 42 dB at 1000 MHz and is offered in a small 3x3 mm DFN package. The PE4245 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

The PE4245 RF Switch is designed to cover a broad range of applications from near DC to 4000 MHz. This switch integrates on-board CMOS control logic with a low voltage CMOS compatible control input. Using a +3-volt nominal power supply voltage, a 1 dB compression point of +27 dBm can be achieved. The PE4245 also exhibits excellent isolation of better than 42 dB at 1000 MHz and is offered in a small 3x3 mm DFN package. The PE4245 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS

Supplier's Site Datasheet
RF Switches - 4245-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4245-52
RF Switches 4245-52
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)

RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1024-2-ND 4245-52 4245-52
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 6-VDFN Exposed Pad DFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 0.7000 dB 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω - USB-4SP2T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Waveguide Switches - NWSD-112 - kTB Solutions
Specs
Frequency Range 7050 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details