Molex Coaxial Connector (RF) Assemblies 0733916280

Description
SMA COMPRESSION MOUNT JACK
Request a Quote Datasheet
Description
SMA COMPRESSION MOUNT JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0733916280-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0733916280-ND
Coaxial Connector (RF) Assemblies 900-0733916280-ND
SMA COMPRESSION MOUNT JACK

SMA COMPRESSION MOUNT JACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0733916280-ND
Product Name Coaxial Connector (RF) Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478031-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details