Molex Coaxial Connector (RF) Assemblies 0734036289

Description
SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 0734036289-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
0734036289-ND
Coaxial Connector (RF) Assemblies 0734036289-ND
SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

SMB, Fakra II Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 0734036289-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1056245-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 27.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details