Molex Coaxial Connector (RF) Assemblies 0734040430

Description
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 0734040430-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
0734040430-ND
Coaxial Connector (RF) Assemblies 0734040430-ND
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 0734040430-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1051861-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
2 suppliers