Molex Coaxial Connector (RF) Adapters 0733862320

Description
COAX ADAPT 1.85MM TO 2.92MM
Request a Quote Datasheet
Description
COAX ADAPT 1.85MM TO 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 900-0733862320-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
900-0733862320-ND
Coaxial Connector (RF) Adapters 900-0733862320-ND
COAX ADAPT 1.85MM TO 2.92MM

COAX ADAPT 1.85MM TO 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0733862320-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details