DigiKey Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| "1"" DIAPHRAGM VALVE, REMOTE COIL," | |
| "1-1/2"" DIAPHRAGM VALVE, REMOTE C" | |
| "2-WAY 316SS SOLENOID VALVE, 1""," | |
| "2-WAY 316SS SOLENOID VALVE, 1/2""" | |
| "2-WAY 316SS SOLENOID VALVE, 1/4""" | |
| "2-WAY 316SS SOLENOID VALVE, 1/8""" | |
| "2-WAY 316SS SOLENOID VALVE, 2""," | |
| "2-WAY 316SS SOLENOID VALVE, 3/4""" | |
| "2-WAY 316SS SOLENOID VALVE, 3/8""" | |
| "2-WAY BRASS SOLENOID VALVE, 1""," | |
| "2-WAY BRASS SOLENOID VALVE, 1/2""" | |
| "2-WAY BRASS SOLENOID VALVE, 1/4""" | |
| "2-WAY BRASS SOLENOID VALVE, 1/8""" | |
| "2-WAY BRASS SOLENOID VALVE, 2""," | |
| "2-WAY BRASS SOLENOID VALVE, 3/4""" | |
| "2-WAY BRASS SOLENOID VALVE, 3/8""" | |
| "ANGLE SEAT VALVE, 1"" NPT, 1-3/4""" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 2-" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 3-" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 1-3/" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 2-1/" | |
| "ANGLE SEAT VALVE, 2"" NPT, 3-9/16" | |
| "ANGLE SEAT VALVE, 3/4"" NPT, 1-3/" | |
| "ANGLE SEAT VALVE, 3/4"" NPT, 2-1/" | |
| "BUTTERFLY VALVE, 2"" S.A.E. FLANG" | |
| "BUTTERFLY VALVE, 2-1/2"" S.A.E. F" | |
| "BUTTERFLY VALVE, 3"" S.A.E. FLANG" | |
| "BUTTERFLY VALVE, 4"" S.A.E. FLANG" | |
| "RDCS35C 1-1/2"" VLV CPL" | |
| "RDCV35C 1-1/2"" CPLNG DIAPH VL" | |
| "SBSV-B1N2 BR VL 1/8"" 220VAC" | |
| "SBSV-B7N2 BR VL 1-1/4"" 220VAC" | |
| "SBSV-B7N4 BR VL 1-1/4"" 24VDC" | |
| "SBSV-B8N4 BR VL 1-1/2"" 24VDC" | |
| "SBSV-S1F2 SS VL 1/8"" 220VAC" | |
| "SBSV-S1F3 SS VL 1/8"" 24VAC" | |
| "SBSV-S2F2 SS VL 1/4"" 220VAC" | |
| "SBSV-S2F3 SS VL 1/4"" 24VAC" | |
| "SBSV-S6F2 SS VL 1"" 220VAC" | |
| "SBSV-S6F4 SS VL 1"" 24VDC" | |
| "SBSV-S7F2 SS VL 1-1/4"" 220VAC" | |
| "SBSV-S8F3 SS VL 1-1/2"" 24VAC" | |
| "SSV-B2N2 BR VL 1/4"" 220VAC,NPT" | |
| "SSV-B2N4 BR VL 1/4"" 24VDC,NPT" | |
| "SSV-B4N1 BR VL 1/2"" 110VAC,NPT" | |
| "SSV-B4N3 BR VL 1/2"" 24VAC,NPT" | |
| "SSV-B5N1 BR VL 3/4"" 110VAC,NPT" | |
| "SSV-B5N3 BR VL 3/4"" 24VAC,NPT" | |
| "SSV-B5N4 BR VL 3/4"" 24VDC,NPT" | |
| "SSV-B7N3 BR 1-1/4"" 24VAC,NPT" | |
| "SSV-B7N4 BR 1-1/4"" 24VDC,NPT" | |
| "SSV-B8N3 BR 1-1/2"" 24VAC,NPT" | |
| "SSV-B8N4 BR 1-1/2"" 24VDC,NPT" | |
| "SSV-B9N2 BR VL 2"" 220VAC,NPT" | |
| "SSV-B9N3 BR VL 2"" 24VAC,NPT" | |
| "SSV-S1F1 SS VL 1/8"" 110VAC,NPT" | |
| "SSV-S1F2 SS VL 1/8"" 220VAC,NPT" | |
| "SSV-S1F3 SS VL 1/8"" 24VAC,NPT" | |
| "SSV-S1F4 SS VL 1/8"" 24VDC,NPT" | |
| "SSV-S2F2 SS VL 1/4"" 220VAC,NPT" | |
| "SSV-S2F3 SS VL 1/4"" 24VAC,NPT" | |
| "SSV-S3F2 SS VL 3/8"" 220VAC,NPT" | |
| "SSV-S3F4 SS VL 3/8"" 24VDC,NPT" | |
| "SSV-S4F2 SS VL 1/2"" 220VAC,NPT" | |
| "SSV-S5F4 SS VL 3/4"" 24VDC,NPT" | |
| "SSV-S6F2 SS VL 1"" 220VAC,NPT" | |
| "SSV-S6F3 SS VL 1"" 24VAC,NPT" | |
| "SSV-S8F3 SST 1-1/2"" 24VAC,NPT" | |
| "SSV-S8F4 SST 1-1/2"" 24VDC,NPT" | |
| "SSV-S9F2 SST 2"" 220VAC,NPT" | |
| "SSV-S9F3 SST 2"" 24VAC,NPT" | |
| "SSV-S9F4 SST 2"" 24VDC,NPT" | |
| 110 VAC, 3/2, SPRING RETURN SOLE | |
| 110 VAC, 5/2, DOUBLE ACTING SOLE | |
| 2-WAY 316SS SOLENOID VALVE, 1-1/ | |
| 2-WAY BRASS SOLENOID VALVE, 1-1/ | |
| 2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line) | |
| 2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line) | |
| 24 VAC, 3/2, SPRING RETURN SOLEN | |
| 24 VAC, 5/2, DOUBLE ACTING SOLEN | |
| 24 VDC, 3/2, SPRING RETURN SOLEN | |
| 24 VDC, 5/2, DOUBLE ACTING SOLEN | |
| BACK PRESSURE END STOP | |
| BALL VALVE | |
| COMMAND MEMORY MODULE | |
| Control Valve, Maintained Sub-Base Mount | |
| INDIVIDUAL SUB-BASE | |
| INTERMEDIATE PLATE | |
| LOGIC OR Logic Element Sub-Base Mount | |
| MANIFOLD SUB-BASE | |
| MICRO STEM ACTUATED VALVE | |
| MINI BRASS BALL VALVE, LEVER HAN | |
| MINI BRASS BALL VALVE, TEE HANDL | |
| MINI BRASS BALL VALVE, WEDGE HAN | |
| MINI STAINLESS STEEL BALL VALVE, | |
| NEEDLE VALVE (FEMALE X FEMALE). | |
| NEEDLE VALVE (MALE X FEMALE). | |
| ON/OFF VALVE | |
| OR BLOCK | |
| OR GATE | |
| PILOT SOLENOID VALVE, 110 VAC, D | |
| PILOT SOLENOID VALVE, 110 VAC, W | |
| PILOT SOLENOID VALVE, 220 VAC, W | |
| PILOT SOLENOID VALVE, 24 VDC, DI | |
| PILOT SOLENOID VALVE, 24 VDC, WI | |
| PNEUMATIC LIMIT VALVE | |
| Pressure Switch Sub-Base Mount | |
| PRESSURE VACUUM GENERATOR | |
| PROPORTIONING VALVE, ELECTRONICA | |
| PROPORTIONING VALVE, LOW COST, E | |
| PROXIMITY SWITCH | |
| PV101-10V | |
| PV101-5V | |
| PV102-10V | |
| PV102-5V | |
| PV102-MA | |
| PV103-10V | |
| PV103-5V | |
| PV103-MA | |
| PV104-10V | |
| PV104-5V | |
| PV11 SOL VL 1-3/4 DIA 240 VAC | |
| PV14 SOL VAL 1-3/4 DIA 24 VDC | |
| PV21 SOL VL 2-1/2 DIA 240 VAC | |
| PV24 SOL VL 2-1/2 DIA 24 VDC | |
| PV31 SOL VL 3-9/16 DIA 240 VAC | |
| PV33 SOL VL 3-9/16 DIA 24 VAC | |
| PV34 SOL VL 3-9/16 DIA 24 VDC | |
| QUICK EXHAUST VALVE | |
| ROLLER LEVER VALVE | |
| SAV-BTB1-NC 3/4NPT 2-WAY VLV B | |
| SAV-BTB2-NO 3/4NPT 2-WAY VLV B | |
| SAV-BTC3-NO 1NPT 2-WAY VLV BR | |
| SAV-BTD3-NC 1-1/4NPT 2-WAY VLV | |
| SAV-BTF3-NC 2NPT 2-WAY VLV BR | |
| SAV-BTF3-NO 2NPT 2-WAY VLV BR | |
| SAV-STA2-NO 1/2NPT 2-WAY VLV S | |
| SAV-STC3-NO 1NPT 2-WAY VLV SS | |
| SAV-STD3-NO 1-1/4NPT 2-WAY VLV | |
| SAV-STE2-NC 1-1/2NPT 2-WAY VLV | |
| SAV-STE3-NC 1-1/2NPT 2-WAY VLV | |
| SAV-STF2-NC 2NPT 2-WAY VLV SS | |
| SAV-STF3-NO 2NPT 2-WAY VLV SS | |
| SN-3B 3/2 NAMUR SOL VLV 220VAC | |
| SN-3D 3/2 NAMUR SOL VLV 12VDC | |
| SN-5B 5/2 NAMUR SOL VLV 220VAC | |
| SNAP BALL VALVE, DN 20, STAINLES | |
| SNAP BALL VALVE, DN 32, STAINLES | |
| SNAP BALL VALVE, DN 40, STAINLES | |
| SOLENOID COIL, DIN CONNECTION, 2 | |
| SOLENOID PILOT VALVE, 120 VAC, 1 | |
| SOLENOID PILOT VALVE, 120 VAC, 2 | |
| SOLENOID PILOT VALVE, 24 VAC, 1- | |
| SOLENOID VALVE FOR HOT WATER, 2- | |
| SOLENOID VALVE, GENERAL PURPOSE, | |
| SOLENOID VALVE, LOW-COST, 2-WAY, | |
| SOLENOID VALVE, OMEGA-FLO, 2-WAY | |
| SOLENOID VALVE | |
| SRC-D3B0P DIN 24VAC NO | |
| Sub-Base Sub-Base Mount | |
| SUB-BASE | |
| SV123 | |
| SV125 | |
| SV132 | |
| SV221 | |
| SV222 | |
| SV223 | |
| SV225 | |
| SV231 | |
| SV232 | |
| SV233 | |
| SV234 | |
| SV241 | |
| SV242 | |
| SV251 | |
| SV261 | |
| SV271 | |
| SV282 | |
| SV283 | |
| SV286 | |
| SV292 | |
| SV3101 | |
| SV3103 | |
| SV3104 | |
| SV3108 | |
| SV3110 | |
| SV3203 | |
| SWIVEL LEVER VALVE | |
| TIMER | |
| VACUUM GENERATOR |
| << Prev | Next >> |