The SOL4A1 is a pilot-operated, normally open solenoid valve designed for fluid control applications. It features a forged brass body and is suitable for both liquid and gas use. The valve operates with a coil voltage of 24Vdc, 110Vac, or 230Vac, making it versatile for various industrial settings. The maximum fluid temperature is 90°C, while the minimum is -20°C, allowing for a wide range of operational conditions. The valve is rated for continuous service and has an IP65 protection class when equipped with a connector, ensuring durability in demanding environments. This solenoid valve is ideal for applications such as autoclaves, cooling systems, and fire extinguishing systems.
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 725-1833-ND | SOL4A1 |
| Product Name | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Solenoid Valve | Solenoid; Solenoid Valve |
| Media | Gas | Gas; Inert Gas, Liquid |
| Valve Size | 1.00 inch (25.40 mm) |