DigiKey Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
"1"" DIAPHRAGM VALVE, INTEGRATED C"
"1-1/2"" DIAPHRAGM VALVE, INTEGRAT"
"2"" DIAPHRAGM VALVE, INTEGRATED C"
"3/4"" DIAPHRAGM VALVE, INTEGRATED"
"DBV-09 BV 600PSI FP 3"""
2/2 Maintained Motorized Valve Free Hanging (In-Line)
2/2 Maintained Solenoid Valve Free Hanging (In-Line)
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)
BRASS BALL VALVE, 600 PSI, FULL
CHECK VALVE
Control Valve, Maintained Sub-Base Mount
Control Valve
EXHAUST AIR FLOW CONTROL VALVE
FINGER LEVER VALVE
FOOT VALVE WITH DETENT
FOOT VALVE
GLOBE VALVE SWITCH, ACTUATION SE
HAND LEVER VALVE
LARGE BORE HIGH-FLOW 3-WAY STOPC
NEEDLE VALVE WITH RESIN KNOB, AI
ONE-WAY FLOW CONTROL VALVE
One-Way Flow Restrictor, Adjustable Sub-Base Mount
PRECISION FLOW CONTROL VALVE
PRECISION ONE-WAY FLOW CONTROL V
PRESSURE BOOSTER
PROPORTIONING VALVE, ELECTRICALL
PUSHBUTTON VALVE
Solenoid Pump Free Hanging (In-Line)
SOLENOID VALVE
SUB-BASE
THROTTLE VALVE
TOGGLE LEVER VALVE
VACUUM GENERATOR
VALVE KIT
VALVE
WHISKER VALVE

<< Prev Next >>