Sensata Technologies Valves and Control SOL1B4

Description
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet
Description
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 725-1820-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
725-1820-ND
Valves and Control 725-1820-ND
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - SOL1B4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SOL1B4
Pneumatics, Hydraulics - Valves and Control SOL1B4
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 725-1820-ND SOL1B4
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Gas Gas; Inert Gas, Liquid
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details