Sensata Technologies Valves and Control SOL6B3

Description
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet
Description
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 725-1847-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
725-1847-ND
Valves and Control 725-1847-ND
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - SOL6B3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SOL6B3
Pneumatics, Hydraulics - Valves and Control SOL6B3
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 725-1847-ND SOL6B3
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Gas Gas; Inert Gas, Liquid
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Air solenoid valve - CPE24-M1H-3GLS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details