The SOL1A4 is a pilot-operated, normally open solenoid valve designed for fluid control applications. It features a forged brass body and is suitable for both liquid and gas use. The valve operates at a maximum fluid temperature of 90°C and a minimum of -20°C, making it versatile for various industrial environments. It is available for operation with a 230Vac power supply and has a power rating of 9 VA. The valve is designed for continuous service and has an IP65 protection class when equipped with a connector, ensuring durability in challenging conditions. This solenoid valve is ideal for applications such as cooling plants, fire extinguishing systems, and hygienic processes.
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 725-1817-ND | SOL1A4 |
| Product Name | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Solenoid Valve | Solenoid; Solenoid Valve |
| Media | Gas | Gas; Inert Gas, Liquid |
| Valve Size | 0.38 inch (9.52 mm) |