Sensata Technologies Valves and Control SOL6A4

Description
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet
Description
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 725-1845-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
725-1845-ND
Valves and Control 725-1845-ND
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - SOL6A4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SOL6A4
Pneumatics, Hydraulics - Valves and Control SOL6A4
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 725-1845-ND SOL6A4
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Gas Gas; Inert Gas, Liquid
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
LFV Series 2-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523422 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details