Sensata Technologies Valves and Control SOL5A4

Description
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet
Description
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 725-1841-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
725-1841-ND
Valves and Control 725-1841-ND
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - SOL5A4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SOL5A4
Pneumatics, Hydraulics - Valves and Control SOL5A4
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 725-1841-ND SOL5A4
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Gas Gas; Inert Gas, Liquid
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1232015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details