DigiKey Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| "1"" NEEDLE VALVE, FEMALE X FEMALE" | |
| "1/2"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/2"" NEEDLE VALVE, FEMALE X MALE" | |
| "1/4"" 3-PIECE ALLOY-C BALL VALVE," | |
| "1/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/4"" NEEDLE VALVE, FEMALE X MALE" | |
| "1/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/8"" NEEDLE VALVE, FEMALE X MALE" | |
| "2-WAY BALL VALVE, 1"" NPT, FLOATI" | |
| "2-WAY BALL VALVE, 1"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 2"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, FLOA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, MODU" | |
| "3/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "3/4"" NEEDLE VALVE, FEMALE X MALE" | |
| "3/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "HAND OPERATED GLOBE VALVE, 1"" FE" | |
| "HAND OPERATED GLOBE VALVE, 1/2""" | |
| "HAND OPERATED GLOBE VALVE, 1/4""" | |
| "HAND OPERATED GLOBE VALVE, 2"" FE" | |
| "HAND OPERATED GLOBE VALVE, 3/4""" | |
| "HBV-M02 3/8"" ALLOY C BALL VLV" | |
| "HBV-M03 1/2"" ALLOY C BALL VLV" | |
| "HBV-M04 3/4"" ALLOY C BALL VLV" | |
| "HBV-M08 2"" ALLOY C BALL VLV" | |
| "HNV-SSS23B 3/8"" MXF 6000 SST N" | |
| "HNV-SSS26B 1.0"" MXF 6000 SST N" | |
| 2/2 Control Valve, Maintained Sub-Base Mount | |
| 3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line) | |
| CHECK VALVE | |
| Control Valve, Maintained Sub-Base Mount | |
| HAND OPERATED GLOBE VALVE, 1-1/2 | |
| HAND OPERATED GLOBE VALVE, 1-1/4 | |
| HBAV0211 1/2NPT 110VAC FLTG | |
| HBAV0212 1/2NPT 120VAC FLTG | |
| HBAV0213 1/2NPT 220/230VAC FLT | |
| HBAV0311 3/4NPT 110VAC FLTG | |
| HBAV0313 3/4NPT 220/230VAC FLT | |
| HBAV0411 1NPT 110VAC FLTG | |
| HBAV0413 1NPT 220/230VAC FLTG | |
| HBAV0514 1-1/4NPT 24VAC FLTG | |
| HBAV0524 1-1/4NPT 24VAC MDLTG | |
| HBAV0612 1-1/2NPT 120VAC FLTG | |
| HBAV0614 1-1/2NPT 24VAC FLTG | |
| HBAV0624 1-1/2NPT 24VAC MDLTG | |
| HBAV0711 2NPT 110VAC FLTG | |
| HBAV0714 2NPT 24VAC FLTG | |
| HBV-M07 1-1/2 ALLOY C BALL VLV | |
| Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| Non-Return Valve (Check Valve) Sub-Base Mount | |
| ON/OFF VALVE | |
| One-Way Non-Return Valve Free Hanging (In-Line) | |
| PILOT VALVE | |
| PILOTED CHECK VALVE | |
| PNEUMATIC VALVE | |
| PUSHBUTTON VALVE | |
| ROLLER LEVER VALVE WITH IDLE RET | |
| ROLLER LEVER VALVE | |
| SELECTOR SWITCH | |
| SHUT-OFF VALVE | |
| SOLENOID VALVE | |
| TOGGLE LEVER VALVE |
| << Prev | Next >> |